Weidmuller Housing, Size 12, End Clamp, Alum; Heavy Duty Connector Type Weidmuller HDC 48B ADLU

Description
HOUSING, SIZE 12, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE 12, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 12, End Clamp, Alum; Heavy Duty Connector Type Weidmuller - 63AC9682 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 12, End Clamp, Alum; Heavy Duty Connector Type Weidmuller
63AC9682
Housing, Size 12, End Clamp, Alum; Heavy Duty Connector Type Weidmuller 63AC9682
HOUSING, SIZE 12, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC RoHS Compliant: Yes

HOUSING, SIZE 12, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9682
Product Name Housing, Size 12, End Clamp, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details