HOOD, SIDE ENTRY, SIZE 10, M32; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:10; For Use With:Weidmuller RockStar Series Size 10 HDC Inserts; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 63AC9681 |
| Product Name | Hood, Side Entry, Size 10, M32; Heavy Duty Connector Type Weidmuller |