Weidmuller Hood, Side Entry, Size 7, M25; Heavy Duty Connector Type Weidmuller HDC 32A TSBU 1M25G

Description
HOOD, SIDE ENTRY, SIZE 7, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Side Clamp; Rectangular Shell Size:7; For Use With:Weidmuller RockStar Series Size 7 HDC Inserts; ProductRoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, SIZE 7, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Side Clamp; Rectangular Shell Size:7; For Use With:Weidmuller RockStar Series Size 7 HDC Inserts; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Size 7, M25; Heavy Duty Connector Type Weidmuller - 63AC9678 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Size 7, M25; Heavy Duty Connector Type Weidmuller
63AC9678
Hood, Side Entry, Size 7, M25; Heavy Duty Connector Type Weidmuller 63AC9678
HOOD, SIDE ENTRY, SIZE 7, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Side Clamp; Rectangular Shell Size:7; For Use With:Weidmuller RockStar Series Size 7 HDC Inserts; ProductRoHS Compliant: Yes

HOOD, SIDE ENTRY, SIZE 7, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Side Clamp; Rectangular Shell Size:7; For Use With:Weidmuller RockStar Series Size 7 HDC Inserts; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9678
Product Name Hood, Side Entry, Size 7, M25; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details