Weidmuller Hood, Side Entry, Size 5, M25, End Clamp; Heavy Duty Connector Type Weidmuller HDC 25A TSLU 1M25G

Description
HOOD, SIDE ENTRY, SIZE 5, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:5; For Use With:Weidmuller RockStar Series Size 5 HDC RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, SIZE 5, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:5; For Use With:Weidmuller RockStar Series Size 5 HDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Size 5, M25, End Clamp; Heavy Duty Connector Type Weidmuller - 63AC9675 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Size 5, M25, End Clamp; Heavy Duty Connector Type Weidmuller
63AC9675
Hood, Side Entry, Size 5, M25, End Clamp; Heavy Duty Connector Type Weidmuller 63AC9675
HOOD, SIDE ENTRY, SIZE 5, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:5; For Use With:Weidmuller RockStar Series Size 5 HDC RoHS Compliant: Yes

HOOD, SIDE ENTRY, SIZE 5, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:5; For Use With:Weidmuller RockStar Series Size 5 HDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9675
Product Name Hood, Side Entry, Size 5, M25, End Clamp; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details