Weidmuller Housing, Size 4, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller HDC 24D SDLU 2M25G

Description
HOUSING, SIZE 4, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts;RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE 4, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 4, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller - 63AC9673 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 4, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller
63AC9673
Housing, Size 4, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller 63AC9673
HOUSING, SIZE 4, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts;RoHS Compliant: Yes

HOUSING, SIZE 4, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9673
Product Name Housing, Size 4, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details