HOOD, TOP ENTRY, SIZE 8, M25, SIDE CLAMP; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Side Clamp; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Size 8 HDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 63AC9669 |
| Product Name | Hood, Top Entry, Size 8, M25, Side Clamp; Heavy Duty Connector Type Weidmuller |