Weidmuller Housing, Size 8, End Clamp, Alum; Heavy Duty Connector Type Weidmuller HDC 24B ADLU

Description
HOUSING, SIZE 8, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Size 8 HDC Inserts; RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE 8, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Size 8 HDC Inserts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 8, End Clamp, Alum; Heavy Duty Connector Type Weidmuller - 63AC9664 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 8, End Clamp, Alum; Heavy Duty Connector Type Weidmuller
63AC9664
Housing, Size 8, End Clamp, Alum; Heavy Duty Connector Type Weidmuller 63AC9664
HOUSING, SIZE 8, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Size 8 HDC Inserts; RoHS Compliant: Yes

HOUSING, SIZE 8, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Size 8 HDC Inserts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9664
Product Name Housing, Size 8, End Clamp, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details