Weidmuller Housing, Size 6, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller HDC 16B SLU 2M25G

Description
HOUSING, SIZE 6, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:6; For Use With:Weidmuller RockStar Series Size 6 HDC Inserts;RoHS Compliant: Yes
Description
HOUSING, SIZE 6, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:6; For Use With:Weidmuller RockStar Series Size 6 HDC Inserts;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Housing, Size 6, End Clamp, M25, made from die-cast aluminum, is designed for heavy-duty applications. It features an IP65 protection rating, ensuring resistance to dust and water ingress, making it suitable for industrial environments. The housing includes a stainless steel interlock system that enhances durability and prevents accidental opening, contributing to a long lifespan. It accommodates cable entries with a threading size of M25 and has dimensions of 117 mm in length, 79.5 mm in width, and 64 mm in height. The operating temperature range is from -40 ¬8C to 125 ¬8C, allowing for versatility in various conditions. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Housing, Size 6, End Clamp, M25, made from die-cast aluminum, is designed for heavy-duty applications. It features an IP65 protection rating, ensuring resistance to dust and water ingress, making it suitable for industrial environments. The housing includes a stainless steel interlock system that enhances durability and prevents accidental opening, contributing to a long lifespan. It accommodates cable entries with a threading size of M25 and has dimensions of 117 mm in length, 79.5 mm in width, and 64 mm in height. The operating temperature range is from -40 ¬8C to 125 ¬8C, allowing for versatility in various conditions. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 6, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller - 63AC9660 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 6, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller
63AC9660
Housing, Size 6, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller 63AC9660
HOUSING, SIZE 6, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:6; For Use With:Weidmuller RockStar Series Size 6 HDC Inserts;RoHS Compliant: Yes

HOUSING, SIZE 6, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:6; For Use With:Weidmuller RockStar Series Size 6 HDC Inserts;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9660
Product Name Housing, Size 6, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details