HOOD, SIDE ENTRY, SIZE 5, M20, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:5; For Use With:Weidmuller RockStar Series Size 5 HDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 63AC9656 |
| Product Name | Hood, Side Entry, Size 5, M20, End Clamp; Heavy Duty Connector Type Weidmuller |