Weidmuller Housing, Size 5, End Clamp, Alum; Heavy Duty Connector Type Weidmuller HDC 16A ADLU

Description
HOUSING, SIZE 5, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:5; For Use With:Weidmuller RockStar Series Size 5 HDC Inserts; RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE 5, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:5; For Use With:Weidmuller RockStar Series Size 5 HDC Inserts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 5, End Clamp, Alum; Heavy Duty Connector Type Weidmuller - 63AC9653 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 5, End Clamp, Alum; Heavy Duty Connector Type Weidmuller
63AC9653
Housing, Size 5, End Clamp, Alum; Heavy Duty Connector Type Weidmuller 63AC9653
HOUSING, SIZE 5, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:5; For Use With:Weidmuller RockStar Series Size 5 HDC Inserts; RoHS Compliant: Yes

HOUSING, SIZE 5, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:5; For Use With:Weidmuller RockStar Series Size 5 HDC Inserts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9653
Product Name Housing, Size 5, End Clamp, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details