Weidmuller Hood, Side Entry, Size 4, M25, End Clamp; Heavy Duty Connector Type Weidmuller HDC 10B TSLU 1M25G

Description
HOOD, SIDE ENTRY, SIZE 4, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, SIZE 4, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Size 4, M25, End Clamp; Heavy Duty Connector Type Weidmuller - 63AC9652 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Size 4, M25, End Clamp; Heavy Duty Connector Type Weidmuller
63AC9652
Hood, Side Entry, Size 4, M25, End Clamp; Heavy Duty Connector Type Weidmuller 63AC9652
HOOD, SIDE ENTRY, SIZE 4, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC RoHS Compliant: Yes

HOOD, SIDE ENTRY, SIZE 4, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9652
Product Name Hood, Side Entry, Size 4, M25, End Clamp; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details