Weidmuller Hood, Side Entry, Size 4, M20; Heavy Duty Connector Type Weidmuller HDC 10B TSBU 1M20G

Description
HOOD, SIDE ENTRY, SIZE 4, M20; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Side Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts; ProductRoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, SIZE 4, M20; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Side Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Size 4, M20; Heavy Duty Connector Type Weidmuller - 63AC9651 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Size 4, M20; Heavy Duty Connector Type Weidmuller
63AC9651
Hood, Side Entry, Size 4, M20; Heavy Duty Connector Type Weidmuller 63AC9651
HOOD, SIDE ENTRY, SIZE 4, M20; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Side Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts; ProductRoHS Compliant: Yes

HOOD, SIDE ENTRY, SIZE 4, M20; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:Side Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9651
Product Name Hood, Side Entry, Size 4, M20; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details