Weidmuller Housing, Size 4, End Clamp, Alum; Heavy Duty Connector Type Weidmuller HDC 10B ALU

Description
HOUSING, SIZE 4, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts; RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE 4, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 4, End Clamp, Alum; Heavy Duty Connector Type Weidmuller - 63AC9644 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 4, End Clamp, Alum; Heavy Duty Connector Type Weidmuller
63AC9644
Housing, Size 4, End Clamp, Alum; Heavy Duty Connector Type Weidmuller 63AC9644
HOUSING, SIZE 4, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts; RoHS Compliant: Yes

HOUSING, SIZE 4, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9644
Product Name Housing, Size 4, End Clamp, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details