Weidmuller Hood, Side Entry, Size 3, M25, End Clamp; Heavy Duty Connector Type Weidmuller HDC 06B TSLU 1M25G

Description
HOOD, SIDE ENTRY, SIZE 3, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, SIZE 3, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Size 3, M25, End Clamp; Heavy Duty Connector Type Weidmuller - 63AC9638 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Size 3, M25, End Clamp; Heavy Duty Connector Type Weidmuller
63AC9638
Hood, Side Entry, Size 3, M25, End Clamp; Heavy Duty Connector Type Weidmuller 63AC9638
HOOD, SIDE ENTRY, SIZE 3, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC RoHS Compliant: Yes

HOOD, SIDE ENTRY, SIZE 3, M25, END CLAMP; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9638
Product Name Hood, Side Entry, Size 3, M25, End Clamp; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details