Weidmuller Housing, Size 3, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller HDC 06B SDLU 2M25G

Description
HOUSING, SIZE 3, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts;RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE 3, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 3, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller - 63AC9635 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 3, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller
63AC9635
Housing, Size 3, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller 63AC9635
HOUSING, SIZE 3, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts;RoHS Compliant: Yes

HOUSING, SIZE 3, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9635
Product Name Housing, Size 3, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details