Weidmuller Housing, Size 3, End Clamp, Alum; Heavy Duty Connector Type Weidmuller HDC 06B ADLU

Description
HOUSING, SIZE 3, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE 3, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 3, End Clamp, Alum; Heavy Duty Connector Type Weidmuller - 63AC9633 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 3, End Clamp, Alum; Heavy Duty Connector Type Weidmuller
63AC9633
Housing, Size 3, End Clamp, Alum; Heavy Duty Connector Type Weidmuller 63AC9633
HOUSING, SIZE 3, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; RoHS Compliant: Yes

HOUSING, SIZE 3, END CLAMP, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9633
Product Name Housing, Size 3, End Clamp, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details