Weidmuller Wire End Ferrules Without Plastic Collar H4.0/18

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For conductors 0.25-185 mm2 (AWG 24-350MCM) Material: tin-plated copper Dimensional tolerances to DIN 46228 part 1 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For conductors 0.25-185 mm2 (AWG 24-350MCM) Material: tin-plated copper Dimensional tolerances to DIN 46228 part 1 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Wire End Ferrules Without Plastic Collar - H4.0/18 - Weidmuller
Richmond, VA, USA
Wire End Ferrules Without Plastic Collar
H4.0/18
Wire End Ferrules Without Plastic Collar H4.0/18
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For conductors 0.25-185 mm2 (AWG 24-350MCM) Material: tin-plated copper Dimensional tolerances to DIN 46228 part 1 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

For conductors 0.25-185 mm2 (AWG 24-350MCM)
Material: tin-plated copper
Dimensional tolerances to DIN 46228 part 1 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H4.0/18
Product Name Wire End Ferrules Without Plastic Collar
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
4 suppliers