Weidmuller Twin Wire End Ferrules With Plastic Collar, Multi-Bag H2.5/21 ZH GR SV

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Twin Wire End Ferrules With Plastic Collar, Multi-Bag - H2.5/21 ZH GR SV - Weidmuller
Richmond, VA, USA
Twin Wire End Ferrules With Plastic Collar, Multi-Bag
H2.5/21 ZH GR SV
Twin Wire End Ferrules With Plastic Collar, Multi-Bag H2.5/21 ZH GR SV
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

  • Polypropylene conical cable entry funnel
  • Heat resistant up to 105°
  • Entry funnel can also be manufactured from a non-flammable material on request

Material E-Cu, tin galvanised
Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H2.5/21 ZH GR SV
Product Name Twin Wire End Ferrules With Plastic Collar, Multi-Bag
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details