Weidmuller Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag H1.5/26D ZH SW

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag - H1.5/26D ZH SW - Weidmuller
Richmond, VA, USA
Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag
H1.5/26D ZH SW
Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag H1.5/26D ZH SW
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

  • Polypropylene conical cable entry funnel
  • Heat resistant up to 105°
  • Entry funnel can also be manufactured from a non-flammable material on request

Material E-Cu, tin galvanised
Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H1.5/26D ZH SW
Product Name Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2202.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
2 suppliers
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details