The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.
In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.
• Polypropylene conical cable entry
• Heat-resistant up to 105 °C
• Cable entry made from a not readily flammable material on request
For conductors from 1.5 to 16 mm2 (AWG 16-6)
Tin-plated copper
Dimensional tolerances to DIN 46228 part 4 UL Mark
| Weidmuller | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | H1.5/19.5X SW SV |
| Product Name | Wire End Ferrules For Short-Circuit-Proof And Earth-Fault-Proof Lines, Supplied Loose In Polybag |
| Terminal Type | Ferrule Terminal |