Weidmuller Wire End Ferrules With Plastic Collar, Special Sizes, Multi-Bag H1.5/14S R SV

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 0.5 to 2.5 mm2 (AWG 20-14) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 0.5 to 2.5 mm2 (AWG 20-14) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Wire End Ferrules With Plastic Collar, Special Sizes, Multi-Bag - H1.5/14S R SV - Weidmuller
Richmond, VA, USA
Wire End Ferrules With Plastic Collar, Special Sizes, Multi-Bag
H1.5/14S R SV
Wire End Ferrules With Plastic Collar, Special Sizes, Multi-Bag H1.5/14S R SV
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 0.5 to 2.5 mm2 (AWG 20-14) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

• Polypropylene conical cable entry
• Heat-resistant up to 105 °C
• Cable entry made from a not readily flammable material on request

For conductors from 0.5 to 2.5 mm2 (AWG 20-14)
Tin-plated copper
Dimensional tolerances to DIN 46228 part 4 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H1.5/14S R SV
Product Name Wire End Ferrules With Plastic Collar, Special Sizes, Multi-Bag
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details