Weidmuller Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag H0.5/18 ZH OR

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag - H0.5/18 ZH OR - Weidmuller
Richmond, VA, USA
Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag
H0.5/18 ZH OR
Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag H0.5/18 ZH OR
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

  • Polypropylene conical cable entry funnel
  • Heat resistant up to 105°
  • Entry funnel can also be manufactured from a non-flammable material on request

Material E-Cu, tin galvanised
Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H0.5/18 ZH OR
Product Name Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Bootlace Ferrules - 1787352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details