Weidmuller Wire End Ferrules With Plastic Collar, Special Sizes, Supplied Loose In Polybag H0.5/14S W

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 0.5 to 2.5 mm2 (AWG 20-14) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 0.5 to 2.5 mm2 (AWG 20-14) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Wire End Ferrules With Plastic Collar, Special Sizes, Supplied Loose In Polybag - H0.5/14S W - Weidmuller
Richmond, VA, USA
Wire End Ferrules With Plastic Collar, Special Sizes, Supplied Loose In Polybag
H0.5/14S W
Wire End Ferrules With Plastic Collar, Special Sizes, Supplied Loose In Polybag H0.5/14S W
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 0.5 to 2.5 mm2 (AWG 20-14) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

• Polypropylene conical cable entry
• Heat-resistant up to 105 °C
• Cable entry made from a not readily flammable material on request

For conductors from 0.5 to 2.5 mm2 (AWG 20-14)
Tin-plated copper
Dimensional tolerances to DIN 46228 part 4 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H0.5/14S W
Product Name Wire End Ferrules With Plastic Collar, Special Sizes, Supplied Loose In Polybag
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Crocodile Clips - 1902622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details