Weidmuller Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller DRMKITP230VAC 4CO LD/PB

Description
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller - 83AH7381 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller
83AH7381
Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller 83AH7381
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7381
Product Name Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 56.32T - Relay for railway applications 12A - 563281100040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers