The DRMKITP115VAC 4CO LD/PB is a fully assembled relay kit with a 4-pole changeover contact, rated for 115 V AC coil voltage and 5 A continuous current, designed for DIN rail mounting. It measures 30.6 mm wide, 101.8 mm high, and 82.3 mm deep, with a net weight of 109.174 g. The contacts are AgNi with a 0.15 μm gold plating and include a lockable test button and mechanical position indicator. The relay supports PUSH IN connection for wire cross-sections from 0.14 mm² to 1.5 mm², with a maximum switching voltage of 250 V AC and 1250 VA resistive load. It operates from -40 °C to 55 °C, features a red status LED, and meets IP20 protection. Dielectric strength is 1.8 kVeff between input and output, and it is certified under cURus with RoHS compliance.
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7379 |
| Product Name | Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |