The DRMKITP 24VDC 4CO LD is a fully assembled relay module with four changeover contacts rated for 5 A continuous current and 250 V AC switching, designed for DIN rail mounting. It features a 24 V DC coil with a free-wheeling diode, push-in terminals accepting wire cross-sections from 0.14 mm² to 1.5 mm², and a green status LED. The module includes a mechanical switch position indicator and measures 30.6 mm wide, 101.8 mm high, and 82.3 mm deep. It operates from -40 °C to 55 °C, has an IP20 protection rating, and meets dielectric strength requirements of 1.8 kVeff between input and output. The product is RoHS compliant and certified under cURus for both relay and base.
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push InRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7376 |
| Product Name | Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |