The DRMKITP 24VDC 2CO LD/PB is a fully assembled relay kit with a 2CO contact configuration, rated for 24 V DC control voltage and 10 A continuous current, designed for DIN rail mounting. It features a push-in connection method, a built-in test button with mechanical position indicator, and a green status LED. The kit includes a base and retaining clip, is 100% function-tested, and meets IP20 protection. Dimensions are 30.6 mm width, 101.8 mm height, and 82.3 mm depth, with a net weight of 100.2 g. It operates from -40 °C to 60 °C and withstands a dielectric strength of 1.8 kVeff between input and output. The contacts are AgNi with 0.15 μm gold plating, have a maximum switching capacity of 2500 VA AC or 240 W DC, and a mechanical life of 20 million cycles. The device complies with RoHS and has cURus approvals for both relay and base.
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7375 |
| Product Name | Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |