The DRMKITP 24VAC 4CO LD is a fully assembled relay kit with four changeover contacts, rated for 24 V AC coil voltage and 5 A continuous current, designed for DIN rail mounting. It features PUSH IN terminal connections, a bright red status LED, and a mechanical switch position indicator. The kit measures 30.6 mm wide, 101.8 mm high, and 82.3 mm deep, with a net weight of 108.2 g. It operates within a temperature range of -40 °C to 55 °C and meets IP20 protection standards. The dielectric strength between input and output is 1.8 kVeff for one minute, and contact switching capacity is up to 1250 VA AC resistive. The relay is cURus certified and complies with RoHS.
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push InRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7372 |
| Product Name | Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |