Weidmuller Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller DRMKITP 24VAC 4CO LD/PB

Description
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push InRoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push InRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller - 83AH7373 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller
83AH7373
Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller 83AH7373
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push InRoHS Compliant: Yes

POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push InRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7373
Product Name Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, 1No, 1Nc, 250Vac, 20A; Contact Configuration Finder - 08X7273 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details