The DRMKITP 24VAC 2CO LD is a fully assembled relay kit comprising a relay, base, and retaining clip, designed for DIN rail mounting with PUSH IN terminal connections. It features two changeover contacts with silver nickel contacts plated with 0.15 µm gold, rated for continuous current of 10 A and switching voltage up to 250 V AC. The coil operates at 24 V AC with a power consumption of 1.0 to 1.2 VA at 60 Hz. The device includes a red status LED, mechanical switch position indicator, and complies with IP20 protection. It measures 30.6 mm wide, 101.8 mm high, and 82.3 mm deep, weighs 97.001 g, and operates from -40 °C to 55 °C. The kit meets cURus certification for both relay and base, and is RoHS compliant.
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7370 |
| Product Name | Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |