The DRMKITP 230VAC 2CO LD is a fully assembled relay module with a 2 CO contact configuration, rated for 230 V AC coil voltage and 10 A continuous current, designed for DIN rail mounting. It features a PUSH IN connection method, a bright red status LED for AC coil operation, and a mechanical switch position indicator. The module measures 30.6 mm wide, 101.8 mm high, and 82.3 mm deep, with a net weight of 97.5 g. It operates from -40 °C to 55 °C, complies with IP20 protection, and meets a dielectric strength of 1.8 kVeff between input and output for 1 minute. The contacts are AgNi with 0.15 μm gold plating, support a maximum switching voltage of 250 V AC, and offer 20 million mechanical switching cycles. The product is RoHS compliant and carries cURus certifications for both relay and base.
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7368 |
| Product Name | Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |