The DRMKITP 115VAC 2CO LD is a fully assembled relay kit with a 2 CO contact configuration, rated for 10 A continuous current and 250 V AC switching voltage, designed for DIN rail mounting. It features a 115 V AC coil, PUSH IN terminal connections with a clamping range of 0.14 to 1.5 mm², and a bright red status LED for AC operation. The kit includes a base and retaining clip, is 100% function-tested, and meets IP20 protection with a dielectric strength of 1.8 kVeff between input and output. Dimensions are 30.6 mm wide, 101.8 mm high, and 82.3 mm deep, with an operating temperature range of -40 °C to 55 °C. The product is RoHS compliant and certified under cURus with E312083 for the relay and E355547 for the base.
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7366 |
| Product Name | Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |