The DRMKIT 24VDC 4CO LD is a fully assembled relay module with four changeover contacts, rated for 24 V DC coil voltage and 5 A continuous current, designed for DIN rail mounting. It has a compact size of 27.2 mm wide, 79.9 mm high, and 66.8 mm deep, weighing 93.35 g. The contacts are AgNi with 0.15 μm gold plating, switching up to 250 V AC and 1250 VA resistive load. It includes a free-wheeling diode, green status LED for DC operation, and a mechanical switch position indicator. The unit operates from -40 °C to 60 °C, has IP20 protection, and meets cURus certification. Screw terminals accept wire sizes from 0.5 to 2.5 mm² with a tightening torque of 0.5 to 0.7 Nm.
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02AC4308 |
| Product Name | Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |