Weidmuller Power Relay, Dpdt, 24 Vdc, 10 A, Screw; Contact Configuration Weidmuller DRMKIT 24VDC 2CO LD

Description
POWER RELAY, DPDT, 24 VDC, 10 A, SCREW; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:D-SERIES DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:ScrewRoHS Compliant: Yes
Description
POWER RELAY, DPDT, 24 VDC, 10 A, SCREW; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:D-SERIES DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:ScrewRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DRMKIT 24VDC 2CO LD is a fully assembled relay module with a 2 CO contact configuration, rated for 24 V DC coil voltage and 10 A continuous current, designed for DIN rail mounting. It features screw terminals with a clamping range of 0.5 to 2.5 mm², a green status LED for DC operation, and includes a free-wheeling diode. The module measures 27.2 mm wide, 79.9 mm high, and 66.8 mm deep, weighing 93.35 g, and operates from -40 °C to 60 °C. Contact switching capability is rated at 250 V AC and 240 W DC at 24 V, with a dielectric strength of 1.8 kVeff between input and output. It meets cURus certifications and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DRMKIT 24VDC 2CO LD is a fully assembled relay module with a 2 CO contact configuration, rated for 24 V DC coil voltage and 10 A continuous current, designed for DIN rail mounting. It features screw terminals with a clamping range of 0.5 to 2.5 mm², a green status LED for DC operation, and includes a free-wheeling diode. The module measures 27.2 mm wide, 79.9 mm high, and 66.8 mm deep, weighing 93.35 g, and operates from -40 °C to 60 °C. Contact switching capability is rated at 250 V AC and 240 W DC at 24 V, with a dielectric strength of 1.8 kVeff between input and output. It meets cURus certifications and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 24 Vdc, 10 A, Screw; Contact Configuration Weidmuller - 02AC4304 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24 Vdc, 10 A, Screw; Contact Configuration Weidmuller
02AC4304
Power Relay, Dpdt, 24 Vdc, 10 A, Screw; Contact Configuration Weidmuller 02AC4304
POWER RELAY, DPDT, 24 VDC, 10 A, SCREW; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:D-SERIES DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:ScrewRoHS Compliant: Yes

POWER RELAY, DPDT, 24 VDC, 10 A, SCREW; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:D-SERIES DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02AC4304
Product Name Power Relay, Dpdt, 24 Vdc, 10 A, Screw; Contact Configuration Weidmuller
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414147-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
600A High Voltage Direct Current Relay - CHPV-S600 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details