The D-SERIES DRM relay module DRMKIT 230VAC 2CO LD is a fully assembled relay kit with a 2CO contact configuration, designed for DIN rail mounting. It operates at 230 V AC with a continuous current rating of 10 A and a maximum switching voltage of 250 V AC. The kit includes a relay, base, and retaining clip, with a screw connection for wire termination and a red status LED. Dimensions are 27.2 mm width, 79.9 mm height, and 66.8 mm depth, with a net weight of 91.5 g. It supports wire cross-sections from 0.5 to 2.5 mm², operates between -40 °C and 55 °C, and meets IP20 protection with a dielectric strength of 1.8 kVeff between input and output. The module is certified for cURus and conforms to RoHS.
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02AC4307 |
| Product Name | Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |