The DRMKIT 220VDC 4CO LD is a fully assembled relay module with four changeover contacts, rated for 220 V DC coil voltage and 5 A continuous current, designed for DIN rail mounting. It features a screw terminal connection, a green status LED for DC operation, a free-wheeling diode, and a mechanical switch position indicator. The module measures 27.2 mm wide, 79.9 mm high, and 66.8 mm deep, with a net weight of 93.35 g. It operates from -40 °C to 60 °C and has an IP20 protection rating. The dielectric strength between input and output is 1.8 kVeff for 1 minute, with a surge voltage category of III and insulation group C. It meets cURus certification and is RoHS compliant.
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:220VDC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02AC4309 |
| Product Name | Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |