The DRMKIT 220VDC 4CO LD/PB is a fully assembled DIN rail relay module with four changeover contacts, rated for 220 V DC coil voltage and 5 A continuous current. It includes a green status LED, a lockable test button, and a mechanical position indicator. Contacts support up to 250 V AC and 1250 VA resistive switching, with a dielectric strength of 1.8 kV between input and output. The module uses screw terminals for 0.5-2.5 mm² wires, has a free-wheeling diode, and operates from -40 °C to 60 °C. Dimensions are 27.2 × 79.9 × 66.8 mm, weighing 93.35 g. It meets cURus (E312083) and RoHS standards.
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:220VDC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02AC4317 |
| Product Name | Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |