The DRMKIT 220VDC 2CO LD/PB is a fully assembled DIN rail relay module with two changeover contacts, rated for 220 V DC coil voltage and 10 A continuous current. It features a green status LED, a lockable test button, and a free-wheeling diode. Contacts are AgNi with 0.15 μm gold plating, switching up to 250 V AC and 240 W DC at 24 V. The module measures 27.2 mm wide, 79.9 mm high, and 66.8 mm deep, weighing 91.8 g. It operates from -40 °C to 60 °C, uses screw terminals for 0.5-2.5 mm² wires, and satisfies IP20, cURus, and RoHS requirements. Dielectric strength is 1.8 kVeff between input and output. Mechanical life exceeds 20 million cycles.
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:220VDC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02AC4313 |
| Product Name | Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |