The DRIKITP230VAC 1CO LD/PB is a fully assembled relay module with a single changeover contact, designed for DIN rail mounting. It is rated for 230 V AC coil voltage and 10 A continuous current, with a maximum switching capacity of 250 V AC and 2500 VA resistive load. The module includes a test button, mechanical switch position indicator, and a red status LED for AC operation. Dimensions are 15.9 mm wide, 102.1 mm high, and 63 mm deep, with a net weight of 56.07 g. It operates from -40 °C to 55 °C and meets IEC 61810-1, EN 60664-1:2007, EN 61000-6-2:2005, and EN 61000-6-4:2007+A1:20
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7364 |
| Product Name | Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |