POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7362 |
| Product Name | Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |