The DRIKITP 24VDC 2CO LD/PB is a fully assembled relay kit with a 2 CO contact configuration, rated for 24 V DC coil voltage and 5 A continuous current, designed for DIN rail mounting. It features a PUSH IN terminal connection, a test button, and a green status LED for DC operation. Dimensions are 15.9 mm width, 102.1 mm height, and 63 mm depth, with a net weight of 60.258 g. The relay operates between -40 °C and 55 °C, supports a dielectric strength of 5 kVeff between input and output, and meets IEC 61810-1 and EN 60664-1 standards. The contact material is AgSnO, with a mechanical life of 10×10⁶ cycles, and the insulation group is IIIb. The kit includes a base, relay, retaining clip, and label, and is RoHS compliant.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push InRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7361 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |