POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push InRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7357 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |