The DRIKITP 115VAC 2CO LD is a pre-assembled relay module with a 2-coil, changeover contact configuration using AgSnO contacts, rated for 115 V AC control voltage and 5 A continuous current. It is designed for DIN rail mounting with a PUSH IN connection method and has dimensions of 15.9 mm width, 102.1 mm height, and 63 mm depth. The module operates within a temperature range of -40 °C to 55 °C, features a red status LED for AC coils, and meets IEC 61810-1 and EN 60664-1:2007 standards with 5 kV AC dielectric strength between input and output. It is RoHS compliant and has an IP20 protection rating.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7351 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |