The DRIKIT 48VDC 2CO LD is a fully assembled relay kit with a 2-coil (CO) AgSnO contact configuration, rated for 48 V DC coil voltage and 5 A continuous current, designed for DIN rail mounting. It includes a base, relay, and retaining clip, with a screw terminal connection and a green status LED for DC operation. The device measures 15.8 mm wide, 80.2 mm high, and 67.7 mm deep, weighing 64 g. It operates from -40 °C to 55 °C, with a dielectric strength of 4 kVeff between input and output, and meets IEC 61810-1, EN 60664-1:2007, and EN 61000-6-2:2005 standards. The maximum switching capacity is 250 V AC/DC at 5 A, with a switching frequency of up to 0.1 Hz at rated load and a mechanical life of 10 million cycles. It is RoHS compliant and features a free-wheeling diode for coil protection.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5572 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |