The DRIKIT 24VAC 1CO LD is a fully assembled relay module with a single changeover AgSnO contact, designed for DIN rail mounting. It operates with a 24 V AC coil, has a continuous current rating of 10 A, and supports switching up to 250 V AC or DC. The module includes a red status LED and measures 15.8 mm wide, 80.2 mm high, and 67.7 mm deep, with a net weight of 58.8 g. It features screw terminals supporting wire cross-sections from 0.25 mm² to 4 mm², with a tightening torque of 0.5 to 0.8 Nm. The device meets IEC 61810-1 and EN 60664-1 standards, has an IP20 protection rating, and a dielectric strength of 4 kVeff between input and output. Operating temperature ranges from -40 °C to 55 °C, and storage temperature from -40 °C to 85 °C. It is RoHS compliant.
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:ScrewRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5560 |
| Product Name | Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |