The DRIKIT 230VAC 2CO LD/PB is a fully assembled relay kit with a 2CO contact configuration, screw terminals, and a 230 V AC coil, designed for DIN rail mounting. It measures 15.8 mm in width, 80.2 mm in height, and 68 mm in depth, with a net weight of 64 g. The relay supports a continuous current of 5 A and a maximum switching voltage of 250 V AC or DC, with a switching capacity of 1250 VA resistive AC or 150 W resistive DC at 24 V. It features a test button, mechanical switch position indicator, and a red status LED for AC operation. Operating temperature range is -40 °C to 55 °C, with IP20 protection and dielectric strength of 4 kVeff between input and output. The kit complies with IEC 61810-1, EN 60664-1:2007, EN 61000-6-2:2005, and EN 61000-6-4:2007+A1:20
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5576 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |