The DRIKIT 12VDC 2CO LD is a fully assembled relay kit with a 2 CO contact configuration, designed for DIN rail mounting. It operates at 12 V DC with a coil resistance of 270 Ω ± 10 % and includes a free-wheeling diode and green status LED. The contacts are AgSnO, rated for 5 A continuous current and 250 V AC/DC switching with a maximum switching capacity of 1250 VA AC and 150 W DC at 24 V. The kit has a screw connection for wire cross-sections of 0.25 to 4 mm² and meets IEC 61810-1, EN 60664-1:2007, and EN 61000-6-2:2005 standards. Dimensions are 15.8 mm width, 80.2 mm height, and 67.7 mm depth, with an operating temperature range of -40 °C to 55 °C. It is RoHS compliant and has an IP20 protection degree.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5570 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |