The DRIKIT 12VDC 1CO LD is a fully assembled DIN rail relay kit with a single changeover contact rated for 10 A continuous current and 250 V AC/DC switching. It uses a 12 V DC coil with a power consumption of 530 mW and includes a free-wheeling diode and green status LED. The screw terminals accept wire sizes from 0.25 mm² to 4 mm² with a tightening torque of 0.5 to 0.8 Nm. Dimensions are 15.8 mm wide, 80.2 mm high, and 67.7 mm deep, weighing 58.5 g. It operates from -40 °C to 55 °C, has IP20 protection, and supports 4 kVeff input-to-output dielectric strength. The contact is AgSnO, with a mechanical life of 10 million cycles. The kit includes a base and retaining clip, and meets IEC 61810-1 and EN 60664-1 standards. RoHS compliant.
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:ScrewRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5555 |
| Product Name | Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |