The DRIKIT 12VDC 1CO LD/PB is a fully assembled relay module with a single changeover contact (1 CO) and a test button, designed for DIN rail mounting. It operates at 12 V DC with a coil power rating of 530 mW and switches up to 250 V AC or DC at 10 A continuous current. The contact material is AgSnO, with a mechanical life of 10⁷ cycles. It features a green status LED, free-wheeling diode protection, and screw terminals supporting wire cross-sections from 0.25 mm² to 4 mm². The module measures 15.8 mm wide, 80.2 mm high, and 68 mm deep, weighs 59.4 g, and operates from -40 °C to 55 °C. It meets IEC 61810-1, EN 60664-1:2007, and EN 61000-6-2:2005 standards, with an IP20 degree of protection and 4 kVeff dielectric strength between input and output. The kit includes a base and retaining clip, and is RoHS compliant.
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:ScrewRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5563 |
| Product Name | Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |