The DRIKIT 115VAC 2CO LD is a fully assembled relay module with a 2 CO contact configuration, AgSnO contacts, and a 115 V AC coil. It provides a continuous current rating of 5 A and supports a maximum switching voltage of 250 V AC or DC. The module includes a bright red status LED for AC coils and is mounted on a DIN rail with screw terminals, accommodating wire cross-sections from 0.25 mm² to 4 mm². Its physical dimensions are 15.8 mm wide, 80.2 mm high, and 67.7 mm deep, with a net weight of 64 g. It operates within a temperature range of -40 °C to 55 °C and meets IP20 protection level. The device complies with IEC 61810-1, EN 60664-1:2007, and EN 61000-6-2:2005 standards, and is RoHS compliant.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5575 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |